Search
Filters

TLV431AILPR

Part No : TLV431AILPR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±1%
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1109479-TLV431AILPR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The Texas Instruments TLV431AILPR Shunt voltage reference is available in the TO-92-3 Through Hole package.It is designed to achieve a precision voltage reference of 1.24V, with a ±1%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±1%
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1109479-TLV431AILPR
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV431AILPR
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
TLV431AILPR Price

TLV431AILPR Datasheet
TLV431AILPR Application

TLV431AILPR Replacement
TLV431AILPR Pdf

TLV431AILPR Pinout
TLV431AILPR Image

TLV431AILPR Picture
TLV431AILPR In Stock

TLV431AILPR Distributor
TLV431AILPR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
512Kx8 bit Low Power and Low Voltage CMOS Static RAM
276
IC OPAMP GP 110MHZ 8SOIC
50
3-TERMINAL NEGATIVE VOLTAGE REGULATORS
7
IC DAC 14-BIT 400 MSPS 48-HTQFP
227
DIODE ARRAY SCHOTTKY 20V USQ
18354
Dual Power MOSFET Drivers
37
High Speed CMOS Logic 8-Bit Shift Register with Input Storage
118

Top Sellers