Search
Filters

TLV431BIDBZRG4

Part No : TLV431BIDBZRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
140+
$0.366
$51.240
325+
$0.310
$100.750
500+
$0.300
$150.000
690+
$0.291
$200.790
890+
$0.282
$250.980
1,185+
$0.254
$300.990
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 14,556 pieces can ship immediately
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109493-TLV431BIDBZRG4
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The Texas Instruments TLV431BIDBZRG4 Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±0.5%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109493-TLV431BIDBZRG4
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV431BIDBZRG4
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
TLV431BIDBZRG4 Price

TLV431BIDBZRG4 Datasheet
TLV431BIDBZRG4 Application

TLV431BIDBZRG4 Replacement
TLV431BIDBZRG4 Pdf

TLV431BIDBZRG4 Pinout
TLV431BIDBZRG4 Image

TLV431BIDBZRG4 Picture
TLV431BIDBZRG4 In Stock

TLV431BIDBZRG4 Distributor
TLV431BIDBZRG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION | IC MULTICH RS232 DVR/RCVR 16SOIC
5
IC VOLT DETECTOR 1.5V SOT23-3
378
P-Channel Enhancement Mode MOSFET
1074
IC OPAMP VFB 270MHZ 8SOIC
2
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
9743
IC MOSFET DVR QUAD AND 16SOIC
65

Top Sellers