Search
Filters

TLV431BQDBVRQ1

Part No : TLV431BQDBVRQ1
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,985 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109505-TLV431BQDBVRQ1
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NCP100SNT1G;  TLV431BCDBVTE4; TLV431BCDBVRE4; 
The Texas Instruments TLV431BQDBVRQ1 Shunt voltage reference is available in the SOT-23-5 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±0.5%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 125°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109505-TLV431BQDBVRQ1
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NCP100SNT1G;  TLV431BCDBVTE4; TLV431BCDBVRE4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV431BQDBVRQ1
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
TLV431BQDBVRQ1 Price

TLV431BQDBVRQ1 Datasheet
TLV431BQDBVRQ1 Application

TLV431BQDBVRQ1 Replacement
TLV431BQDBVRQ1 Pdf

TLV431BQDBVRQ1 Pinout
TLV431BQDBVRQ1 Image

TLV431BQDBVRQ1 Picture
TLV431BQDBVRQ1 In Stock

TLV431BQDBVRQ1 Distributor
TLV431BQDBVRQ1 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
FIXED IND 3.9NH 900MA 90 MOHM
9250
P−Channel DPAK Power MOSFET
113
IC FLASH 32MBIT 75NS 56TSOP
974
CMOS Programmable Ionization Smoke Detector ASIC with Interconnect, Timer Mode and Alarm Memory
142
IC ADC 14BIT 8CHAN 5V 24SOIC
Switchless Recording/Playback Amplifier
83
HC HIGH PIN COUNT SO-16
1
Black Surface Seven Segment Displays
7
Automotive Stepper Driver
131

Top Sellers