Search
Filters

TLV5620CDRG4

Part No : TLV5620CDRG4
Manufacturer : Texas Instruments
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC 8BIT 10US QUAD DAC 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,963 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 33 pct.
Popularity Medium
Win Source Part Number 1109540-TLV5620CDRG4
Case / Package 14-SOIC
Temperature Range - Operating 0°C to 70°C
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Digital Supply Voltage 2.7 V to 5.25 V
Analog Supply Voltage 2.7 V to 5.25 V
Reference Type External
Data Interface SPI
Differential Output No
Output Type Voltage - Buffered
Settling Time 10μs (Typ)
Number of D/A Converters 4
Number of Bits 8
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments TLV5620CDRG4 is 8 bits SPI digital-to-analog converters (DACs) that operate from a 2.7 V to 5.25 V supply. It comes in 14-SOIC Reel - TR package as External reference. The total unadjusted error is typically ±1 (Max), ±0.9 (Max) FSR and the settling time is 10μs (Typ). The TLV5620CDRG4 is characterized for operation from 0°C to 70°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 33 pct.
Popularity Medium
Win Source Part Number 1109540-TLV5620CDRG4
Case / Package 14-SOIC
Temperature Range - Operating 0°C to 70°C
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Digital Supply Voltage 2.7 V to 5.25 V
Analog Supply Voltage 2.7 V to 5.25 V
Reference Type External
Data Interface SPI
Differential Output No
Output Type Voltage - Buffered
Settling Time 10μs (Typ)
Number of D/A Converters 4
Number of Bits 8
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV5620CDRG4
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
TLV5620CDRG4 Price

TLV5620CDRG4 Datasheet
TLV5620CDRG4 Application

TLV5620CDRG4 Replacement
TLV5620CDRG4 Pdf

TLV5620CDRG4 Pinout
TLV5620CDRG4 Image

TLV5620CDRG4 Picture
TLV5620CDRG4 In Stock

TLV5620CDRG4 Distributor
TLV5620CDRG4 Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
SAW Filter 465MHz SMD 5.0×5.0mm
299
FIXED IND 220NH 430MA 520 MOHM
1800
TRANS NPN 25V 0.5A SOT-23
1504
DIODE SCHOTTKY MIXER 4V SOT-143
2518

Top Sellers