The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLV62090RGT

Part No TLV62090RGT
Manufacturer Texas Instruments
Catalog Misc Products
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
Pricing & Ordering $0.469 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5660
$50.940
220+
$0.4640
$102.080
335+
$0.4500
$150.750
460+
$0.4350
$200.100
595+
$0.4210
$250.495
800+
$0.3770
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 436,010 pieces
MOQ: 90 pcs
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
Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
Win Source Part Number 843785-TLV62090RGT

Description

TLV62090RGT by Texas Instruments

The TLV62090RGT is a highly efficient synchronous step-down converter from Texas Instruments (TI), designed for use in various applications requiring a high power density and efficiency. This compact power management integrated circuit (IC) is part of TI's extensive portfolio of voltage regulators, catering to the needs of modern electronic devices.

Key Features

  • Output Voltage Range: The device provides an adjustable output voltage range from 0.8V to 5.5V, allowing for versatile use in different circuit designs.
  • High Efficiency: With a peak efficiency of up to 95%, the TLV62090RGT ensures minimal power loss and is suitable for battery-powered applications where energy conservation is crucial.
  • Load Capability: It can deliver up to 3A of continuous output current, making it capable of powering a wide range of components.
  • Switching Frequency: The device operates at a fixed switching frequency of 2.5MHz, which allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Power Save Mode: To maintain high efficiency at light loads, the TLV62090RGT includes a Power Save Mode that reduces the switching frequency under light load conditions.
  • Thermal Performance: Housed in a 16-pin QFN package, the TLV62090RGT offers excellent thermal performance, ensuring reliable operation even at full load and high ambient temperatures.

Applications

The versatile nature of the TLV62090RGT makes it ideal for a broad range of applications, including:

  • Tablets and smartphones
  • Portable and battery-powered equipment
  • Wireless power supplies
  • Networking and telecommunication systems
  • Industrial and automation systems

Quality and Reliability

As with all Texas Instruments products, the TLV62090RGT is manufactured to the highest quality standards, with rigorous testing to ensure performance and reliability. TI provides comprehensive technical support and documentation, making the integration of the TLV62090RGT into your design project straightforward and efficient.