Search
Filters

TLV70025QDDCRQ1

Part No :
TLV70025QDDCRQ1
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.5V 0.2A 5SOT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 200 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109594-TLV70025QDDCRQ1
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Texas Instruments TLV70025QDDCRQ1, 200mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.25V @ 200mA maximum drop voltage. The TLV70025QDDCRQ1 is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109594-TLV70025QDDCRQ1
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV70025QDDCRQ1
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
TLV70025QDDCRQ1 Price

TLV70025QDDCRQ1 Datasheet
TLV70025QDDCRQ1 Application

TLV70025QDDCRQ1 Replacement
TLV70025QDDCRQ1 Pdf

TLV70025QDDCRQ1 Pinout
TLV70025QDDCRQ1 Image

TLV70025QDDCRQ1 Picture
TLV70025QDDCRQ1 In Stock

TLV70025QDDCRQ1 Distributor
TLV70025QDDCRQ1 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
28/40/44-Pin Enhanced Flash Microcontrollers with ECAN Technology, 10-Bit A/D and nanoWatt Technology
57
HIGH EFFICIENCY RECTIFIER
16
NPN/PNP resistor-equipped transistors R1 = 100 kW, R2 = 100 kW
4
DTMF GENERATOR
2
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 400 Watt Peak Power Pulse)
5100

Top Sellers