Search
Filters

TLV70450DBVT

Part No : TLV70450DBVT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.1V @ 100mA
Output Current 150mA
Operating Supply Current 4.5μA to 5.5μA
PSRR 60dB (100kHz)
Control Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109635-TLV70450DBVT
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Texas Instruments TLV70450DBVT, 150mA Fixed REG LDO, offers a maximum input voltage of 24V, with a 1.1V @ 100mA maximum drop voltage. The TLV70450DBVT is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.1V @ 100mA
Output Current 150mA
Operating Supply Current 4.5μA to 5.5μA
PSRR 60dB (100kHz)
Control Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109635-TLV70450DBVT
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV70450DBVT
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
TLV70450DBVT Price

TLV70450DBVT Datasheet
TLV70450DBVT Application

TLV70450DBVT Replacement
TLV70450DBVT Pdf

TLV70450DBVT Pinout
TLV70450DBVT Image

TLV70450DBVT Picture
TLV70450DBVT In Stock

TLV70450DBVT Distributor
TLV70450DBVT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG BUCK INV ADJ/-12V 8SOIC
1113
Low-Power BiCMOS Current-Mode PWM
16
500mA μCap Ultra-Low Dropout High PSRR LDO Regulator | IC REG LIN 1.85V 500MA TSOT23-5
74
IC MCU 16BIT 64KB OTP 80MQFP
N-Channel Enhancement Mode Power Mos.FET
1000
TRIMMER 25K OHM 0.25W SMD
32
IC REG CTRLR BOOST 8TSSOP
189

Top Sellers