Search
Filters

TLV70528YFPT

Part No : TLV70528YFPT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.8V 0.2A 4DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,750 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 43 pct.
Popularity Medium
Win Source Part Number 1109639-TLV70528YFPT
Case / Package 4-DSBGA (0.8x0.8)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Control Features Enable
PSRR 80dB to 55dB (10kHz to 1MHz)
Operating Supply Current 55μA to 315μA
Output Current 200mA
Dropout Voltage-Max 0.25V @ 200mA
Nominal Output Voltage (Min/Fixed) 2.8V
Maximum Input Voltage 5.5V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Texas Instruments TLV70528YFPT, 200mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.25V @ 200mA maximum drop voltage. The TLV70528YFPT is fully intergrated into a 4-DSBGA (0.8x0.8) package, opreating at different temperatures from -40°C to 125°C, with 2.8V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 43 pct.
Popularity Medium
Win Source Part Number 1109639-TLV70528YFPT
Case / Package 4-DSBGA (0.8x0.8)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Control Features Enable
PSRR 80dB to 55dB (10kHz to 1MHz)
Operating Supply Current 55μA to 315μA
Output Current 200mA
Dropout Voltage-Max 0.25V @ 200mA
Nominal Output Voltage (Min/Fixed) 2.8V
Maximum Input Voltage 5.5V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV70528YFPT
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
TLV70528YFPT Price

TLV70528YFPT Datasheet
TLV70528YFPT Application

TLV70528YFPT Replacement
TLV70528YFPT Pdf

TLV70528YFPT Pinout
TLV70528YFPT Image

TLV70528YFPT Picture
TLV70528YFPT In Stock

TLV70528YFPT Distributor
TLV70528YFPT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.2MHZ 14DIP
734
MOSFET N-CH 650V 20.7A TO-220
505
IC VREF SHUNT ADJ SOT23-5
100
IC MCU 32BIT 128KB FLASH 48QFPN
87
64K (8K x 8) CMOS E2PROM
24
2GHZ 802.11AC 22DBM 5X3MM FEM
1187
DGTL ISO 2.5KV RS422/RS485 32BGA
19
IC DC-DC CONVERT 8-SOIC
150
MOSFET N-CH 150V 171A TO-247AC
2414

Top Sellers