WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

TLV707285PDQNR

Part No :
TLV707285PDQNR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.85V 0.2A 4X2SON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 360 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 70 pct.
Popularity Medium
Win Source Part Number 1109669-TLV707285PDQNR
Case / Package 4-X2SON (1x1)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Control Features Enable
PSRR 70dB to 50dB (100Hz to 1MHz)
Operating Supply Current 50μA
Output Current 200mA
Dropout Voltage-Max 0.3V @ 150mA
Nominal Output Voltage (Min/Fixed) 2.85V
Maximum Input Voltage 5.5V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Texas Instruments TLV707285PDQNR, 200mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.3V @ 150mA maximum drop voltage. The TLV707285PDQNR is fully intergrated into a 4-X2SON (1x1) package, opreating at different temperatures from -40°C to 125°C, with 2.85V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 70 pct.
Popularity Medium
Win Source Part Number 1109669-TLV707285PDQNR
Case / Package 4-X2SON (1x1)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Control Features Enable
PSRR 70dB to 50dB (100Hz to 1MHz)
Operating Supply Current 50μA
Output Current 200mA
Dropout Voltage-Max 0.3V @ 150mA
Nominal Output Voltage (Min/Fixed) 2.85V
Maximum Input Voltage 5.5V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV707285PDQNR
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
TLV707285PDQNR Price

TLV707285PDQNR Datasheet
TLV707285PDQNR Application

TLV707285PDQNR Replacement
TLV707285PDQNR Pdf

TLV707285PDQNR Pinout
TLV707285PDQNR Image

TLV707285PDQNR Picture
TLV707285PDQNR In Stock

TLV707285PDQNR Distributor
TLV707285PDQNR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 100V 200MA SOT23
1250
PMC SXP Pm 8005 Rev C 36 Port 6GB SAS Expander | 6GB/S 36 PORT SAS EXPANDER WITH
456
IC AMP AUDIO PWR 1.4W MONO 10SON
2000
IC ADC 12BIT LP 500KSPS 24-SOIC
6
IC REG BUCK ADJ 0.5A 8-SOIC
87

Top Sellers