Search
Filters

TLV71333PDBVR

Part No : TLV71333PDBVR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
295+
€0.164
€48.294
695+
€0.139
€96.377
1,075+
€0.135
€144.932
1,485+
€0.130
€193.057
1,910+
€0.126
€240.952
2,545+
€0.114
€289.199
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 848 pieces can ship immediately
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.54V @ 150mA
Output Current 150mA
Operating Supply Current 75μA
PSRR 70dB to 55dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109723-TLV71333PDBVR
Family Name TLV71333P
Introduction Date October 28, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
RP104N331B-TR-FE; RT9013-33PB;  RT9198-32GJ5; 

Texas Instruments TLV71333PDBVR, 150mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.54V @ 150mA maximum drop voltage. The TLV71333PDBVR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.54V @ 150mA
Output Current 150mA
Operating Supply Current 75μA
PSRR 70dB to 55dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109723-TLV71333PDBVR
Family Name TLV71333P
Introduction Date October 28, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
RP104N331B-TR-FE; RT9013-33PB;  RT9198-32GJ5; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV71333PDBVR
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
TLV71333PDBVR Price

TLV71333PDBVR Datasheet
TLV71333PDBVR Application

TLV71333PDBVR Replacement
TLV71333PDBVR Pdf

TLV71333PDBVR Pinout
TLV71333PDBVR Image

TLV71333PDBVR Picture
TLV71333PDBVR In Stock

TLV71333PDBVR Distributor
TLV71333PDBVR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY RF CA 15V SOT-23
136
IC REG LDO 5V 1.5A SOT223-5
1652
512K X 8 Bit / 256K X 16 Bit CMOS 3.0 Volt-only, Boot Sector Flash Memory
4
Silicon Epitaxial Planar Z-Diodes
1500
CONN RCPT 24POS 0.1 GOLD PCB R/A
20
Lowest Component Count, Energy Efficient Off-Line Switcher IC | IC OFFLINE SWIT OCP 8SMD

Top Sellers