Search
Filters

TLV7162828PDPQT

Part No : TLV7162828PDPQT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO DUAL 2.8V 0.15A 6SON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Application Field Used in Metering, Power Management
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 1109727-TLV7162828PDPQT
Case / Package 6-X2SON (1.2x1.2)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Control Features Enable
PSRR 80dB to 46dB (100Hz to 10kHz)
Operating Supply Current 75μA
Output Current 150mA
Dropout Voltage-Max 0.45V @ 150mA, 0.45V @ 150mA
Nominal Output Voltage (Min/Fixed) 2.8V
Maximum Input Voltage 5.5V
Number of Regulators 2
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Texas Instruments TLV7162828PDPQT, 150mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.45V @ 150mA, 0.45V @ 150mA maximum drop voltage. The TLV7162828PDPQT is fully intergrated into a 6-X2SON (1.2x1.2) package, opreating at different temperatures from -40°C to 85°C, with 2.8V nominal voltage.
Products specifications
ECAD Module
Application Field Used in Metering, Power Management
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 1109727-TLV7162828PDPQT
Case / Package 6-X2SON (1.2x1.2)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Control Features Enable
PSRR 80dB to 46dB (100Hz to 10kHz)
Operating Supply Current 75μA
Output Current 150mA
Dropout Voltage-Max 0.45V @ 150mA, 0.45V @ 150mA
Nominal Output Voltage (Min/Fixed) 2.8V
Maximum Input Voltage 5.5V
Number of Regulators 2
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV7162828PDPQT
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
TLV7162828PDPQT Price

TLV7162828PDPQT Datasheet
TLV7162828PDPQT Application

TLV7162828PDPQT Replacement
TLV7162828PDPQT Pdf

TLV7162828PDPQT Pinout
TLV7162828PDPQT Image

TLV7162828PDPQT Picture
TLV7162828PDPQT In Stock

TLV7162828PDPQT Distributor
TLV7162828PDPQT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
FIXED IND 1.5UH 1.83A 90 MOHM / Inductors for Power Circuits Wound Ferrite
400
General purpose (dual digital transistors)
10
Surface-mount Fuses Fundamentals
234
16/32-bit ARM microcontrollers; 8 kB cache, up to 1 MB flash, Hi-Speed USB 2.0 device, and SDRAM memory interface
5
SAW Filter 1059 MHz
101
IC REG LDO 1.5V 50MA SOT23-5
3454
FERRITE BEAD 120 OHM 0603 1LN
418
IC LNB CTRL STEP-UP I2C 24QFN

Top Sellers