Search
Filters

TLV810RDBZT

IC VOLT SUPERVISR 2.64V SOT23-3
Manufacturer: Texas Instruments
rohs
Availability: 10,000 In Stock
The TLV810RDBZT, Simple Reset/Power-On Reset, is brought into production by Texas Instruments, included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Push-Pull, Totem Pole with 2.64V threshold voltage, which monitors 1 system supply voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1109778-TLV810RDBZT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1109778-TLV810RDBZT
TLV810RDBZT Price

TLV810RDBZT Datasheet
TLV810RDBZT Application

TLV810RDBZT Replacement
TLV810RDBZT Pdf

TLV810RDBZT Pinout
TLV810RDBZT Image

TLV810RDBZT Picture
TLV810RDBZT In Stock

TLV810RDBZT Distributor
TLV810RDBZT PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC INVERTER HEX CMOS 14DIP
6881
RF Signal Processing Servo Amplifier for CD player
1588
DIODE ARRAY GP 80V 250MA SOT363
69000
0.6A Low Dropout Positive Adjustable or Fixed-Mode Regulator
369