Search
Filters

TLVH431AQDBZT

Part No : TLVH431AQDBZT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,536 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109796-TLVH431AQDBZT
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The Texas Instruments TLVH431AQDBZT Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±1%. Excellent performance is maintained at 70mA output current, specified over the extended temperature range from -40°C to 125°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109796-TLVH431AQDBZT
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLVH431AQDBZT
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
TLVH431AQDBZT Price

TLVH431AQDBZT Datasheet
TLVH431AQDBZT Application

TLVH431AQDBZT Replacement
TLVH431AQDBZT Pdf

TLVH431AQDBZT Pinout
TLVH431AQDBZT Image

TLVH431AQDBZT Picture
TLVH431AQDBZT In Stock

TLVH431AQDBZT Distributor
TLVH431AQDBZT PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC REG BUCK 3.3V 3A TO263-5
1004
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.65V, @Vge=15V, Ic=27A) | IGBT 600V 55A 200W TO247AC
500
FIXED IND 9.1NH 450MA 290 MOHM
6267
IC MAPPER DS3/E3/STS-1 504TBGA
14
SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 1.0 Ampere)
1000

Top Sellers