Search
Filters

TLVH431CDCKT

Part No : TLVH431CDCKT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SC70
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109821-TLVH431CDCKT
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
The Texas Instruments TLVH431CDCKT Shunt voltage reference is available in the SC-70-6 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±1.5%. Excellent performance is maintained at 70mA output current, specified over the extended temperature range from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109821-TLVH431CDCKT
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLVH431CDCKT
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
TLVH431CDCKT Price

TLVH431CDCKT Datasheet
TLVH431CDCKT Application

TLVH431CDCKT Replacement
TLVH431CDCKT Pdf

TLVH431CDCKT Pinout
TLVH431CDCKT Image

TLVH431CDCKT Picture
TLVH431CDCKT In Stock

TLVH431CDCKT Distributor
TLVH431CDCKT PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC DAC CMOS 8BIT BUFFMULT 16SOIC
360
N-Channel Power MOSFET
9
EVAL BOARD HMC422MS8 / HMC422Ms8/HMC422Ms8E Up-Down Converter and Mixer Evaluation Board
1
IC MICRO RESET CIRC SOT23-3
3756
IC REG BUCK ADJ TRPL 20HTSSOP / 4.5V to 18V Input 1.5A, 2.5A, 1.5A Triple Synchronous Step-Down Converter
30
QUADRUPLE BILATERAL ANALOG SWITCHES
457
20A SBR SUPER BARRIER RECTIFIER
130

Top Sellers