Search
Filters

TLVH431CDCKTE4

Part No : TLVH431CDCKTE4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SC70
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109822-TLVH431CDCKTE4
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
The Texas Instruments TLVH431CDCKTE4 Shunt voltage reference is available in the SC-70-6 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±1.5%. Excellent performance is maintained at 70mA output current, specified over the extended temperature range from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109822-TLVH431CDCKTE4
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLVH431CDCKTE4
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
TLVH431CDCKTE4 Price

TLVH431CDCKTE4 Datasheet
TLVH431CDCKTE4 Application

TLVH431CDCKTE4 Replacement
TLVH431CDCKTE4 Pdf

TLVH431CDCKTE4 Pinout
TLVH431CDCKTE4 Image

TLVH431CDCKTE4 Picture
TLVH431CDCKTE4 In Stock

TLVH431CDCKTE4 Distributor
TLVH431CDCKTE4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC BATT PROTECT LI-ION SNT-6A
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator | IC REG BUCK 2.5V 2A 14HTSSOP
12
SENSOR OPTO SLOT 5MM TRANS THRU
4018
3-pin positive output voltage regulator (1 A type)
2
Ultralow Noise XFET Voltage References with Current Sink and Source Capability
POWER DIVIDERS FOUR-WAY, 1 TO 18 GHZ
200
IC DVR LOW SIDE 8-SOIC
70
RF Manual 16th edition

Top Sellers