Search
Filters

TLVH431CDCKTG4

Part No : TLVH431CDCKTG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SC70
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109823-TLVH431CDCKTG4
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
The Texas Instruments TLVH431CDCKTG4 Shunt voltage reference is available in the SC-70-6 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±1.5%. Excellent performance is maintained at 70mA output current, specified over the extended temperature range from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109823-TLVH431CDCKTG4
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLVH431CDCKTG4
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
TLVH431CDCKTG4 Price

TLVH431CDCKTG4 Datasheet
TLVH431CDCKTG4 Application

TLVH431CDCKTG4 Replacement
TLVH431CDCKTG4 Pdf

TLVH431CDCKTG4 Pinout
TLVH431CDCKTG4 Image

TLVH431CDCKTG4 Picture
TLVH431CDCKTG4 In Stock

TLVH431CDCKTG4 Distributor
TLVH431CDCKTG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 500MA TO92-3
550
MOSFET N-CH 25V 30A DPAK
200
IC REG BUCK 5V 3A SYNC 16QFN
25
LM2595 SIMPLE SWITCHER® Power Converter 150 kHz 1A Step-Down Voltage Regulator | IC REG BUCK 3.3V 1A TO263-5
42
OPTOISO 3.75KV DARL W/BASE 8SOIC
50
TVS DIODE 14VWM 23.2VC SMB
22

Top Sellers