Search
Filters

TMP302DQDRLRQ1

Part No :
TMP302DQDRLRQ1
Manufacturer :
Catalog :
Temperature Sensors - Thermostats - Solid State
Description :
THERMOSTAT ACT LO OPN DRN SOT563 / TMP302-Q1, Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in MicroPackage
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,951 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 110°C, 115°C, 120°C, 125°C
Accuracy ±2°C
Current - Output (Maximum) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage (V) 1.4V ~ 3.6V
Current - Supply 8μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package SOT-563
Manufacturer Pack Quantity 4,000
MSL Level 2 (1 Year)
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
Win Source Part Number 804712-TMP302DQDRLRQ1
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 110°C, 115°C, 120°C, 125°C
Accuracy ±2°C
Current - Output (Maximum) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage (V) 1.4V ~ 3.6V
Current - Supply 8μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package SOT-563
Manufacturer Pack Quantity 4,000
MSL Level 2 (1 Year)
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
Win Source Part Number 804712-TMP302DQDRLRQ1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMP302DQDRLRQ1
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
TMP302DQDRLRQ1 Price

TMP302DQDRLRQ1 Datasheet
TMP302DQDRLRQ1 Application

TMP302DQDRLRQ1 Replacement
TMP302DQDRLRQ1 Pdf

TMP302DQDRLRQ1 Pinout
TMP302DQDRLRQ1 Image

TMP302DQDRLRQ1 Picture
TMP302DQDRLRQ1 In Stock

TMP302DQDRLRQ1 Distributor
TMP302DQDRLRQ1 Temperature Sensors - Thermostats - Solid State

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 30V 6.8A U-DFN2020-6
SINGLE SUPPRY DUAL COMPARATOR 
116
Embedded Universal Serial Bus Host Controller
1
3-TERMINAL POSITIVE VOLTAGE REGULATOR
1250
64M-BIT (8M x 8 / 4M x 16) Mask ROM with Page Mode
87
HIGH ISOLATION VOLTAGE AC INPUT RESPONSE TYPE MULTI PHOTOCOUPLER SERIES
9
Cascaded PWM Controller
1
IC REDRIVER SAS2/SATA/XAUI 56QFN
539

Top Sellers