The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TMS320F2801GGMA

Part No TMS320F2801GGMA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Processors | IC MCU 32BIT 32KB FLASH 100BGA
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
Pricing & Ordering $68.207 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$89.7620
$89.762
2+
$86.8660
$173.732
3+
$83.9710
$251.913
4+
$75.2840
$301.136
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,800 pieces
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
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor C28x
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 1.71V ~ 1.89V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10.1x10.1)
Family Part Number TMS320F2801
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1271237-TMS320F2801GGMA
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
TMS320F2801PZA;  TMS320F2801ZGMA;  TMS320F2801PZS; 

Description

Texas Instruments TMS320F2801GGMA Product Overview

The Texas Instruments TMS320F2801GGMA is a high-performance, 32-bit digital signal processor (DSP) belonging to the TMS320C28x family. This DSP is designed to meet the intense processing demands of modern embedded control applications. Featuring a flexible set of peripherals, the TMS320F2801GGMA is a prime choice for engineers looking to implement advanced motor control, digital power conversion, and intelligent sensing in their designs.

Key Features

  • High-Efficiency 32-Bit CPU: The core of the TMS320F2801GGMA is capable of executing up to 60 million instructions per second (MIPS) at a clock rate of 60 MHz, providing robust computational power for complex algorithms.
  • Flash Memory: Equipped with 128KB of on-chip flash memory, this DSP allows for reliable storage and execution of application code with the added benefit of in-system programmability.
  • RAM: The device includes 18KB of RAM, ensuring sufficient temporary data storage for high-speed processing tasks.
  • Enhanced Control Peripherals: A rich set of peripherals, including PWM outputs, capture inputs, and high-resolution ADCs, support a wide range of control applications.
  • High-Performance 12-bit ADC: The integrated 12-bit analog-to-digital converter features fast conversion times and multiple channels, enabling precise real-time monitoring of various analog signals.
  • Serial Communication Interfaces: With SCI (UART), SPI, and CAN modules, this DSP ensures flexible communication options for networking and interfacing with other devices.

Applications

The TMS320F2801GGMA is particularly well-suited for applications that require high-speed, deterministic control such as:

  • Industrial motor drives
  • Renewable energy systems (solar inverters, wind turbines)
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensing systems

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, application notes, and software libraries. Additionally, the TMS320F2801GGMA is supported by the Code Composer Studio integrated development environment (IDE), which provides tools for development and debugging, further simplifying the design process for engineers.