Search
Filters

TMS320F28062PZT

Part No :
TMS320F28062PZT
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 128KB FLASH 100LQFP
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
5+
€9.8330
€49.164
11+
€8.1120
€89.236
17+
€7.8670
€133.734
24+
€7.6210
€182.906
31+
€7.3750
€228.611
41+
€6.6380
€272.142
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 288 pieces can ship immediately
MOQ: 5 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 90MHz
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 26K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1110481-TMS320F28062PZT
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
The Texas Instruments TMS320F28062PZT, a 32-Bit microcontrollers, offers 128KB (64K x 16) of FLASH program memory, with 54 i/o ports. The core processor of the TMS320F28062PZT is C28x, operated with a 90MHz reference frequency. The component accepts supply voltages ranging from 1.71 V to 1.995 V, rated for operation from -40°C to 105°C (TA). The TMS320F28062PZT comes in 100-LQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 90MHz
Number of I/O 54
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 26K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1110481-TMS320F28062PZT
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS320F28062PZT
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
TMS320F28062PZT Price

TMS320F28062PZT Datasheet
TMS320F28062PZT Application

TMS320F28062PZT Replacement
TMS320F28062PZT Pdf

TMS320F28062PZT Pinout
TMS320F28062PZT Image

TMS320F28062PZT Picture
TMS320F28062PZT In Stock

TMS320F28062PZT Distributor
TMS320F28062PZT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5KV TRANSISTOR 4DIP / Phototransistor Optocoupler High Density Mounting Type
100
Single/Dual/Quad General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers
1
IC BUFF DVR TRI-ST 16BIT 48TSSOP
44
IC LINE RCVR QUAD CMOS 16-SOIC
90
IC DAC 12BIT SPI/SRL SOT23-8
70
IF amplifier/demodulator for FM radio receivers
126

Top Sellers