Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

TMS320F28069UPZT

Part No :
TMS320F28069UPZT
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 256KB FLASH 100LQFP
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
1+
$201.9050
$201.905
2+
$182.8580
$365.716
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,332 pieces
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
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STM32F100VDT6B;  STM32F100VBT6B;  STM32F100V8T6B;  
Is this a common-used part? Yes
Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin Philippines
ECCN 3A991.a.2
Introduction Date November 01, 2010
Family Name TMS320F28069
Win Source Part Number 1110527-TMS320F28069UPZT
Case / Package 100-LQFP (14x14)
Temperature Range - Operating -40°C to 105°C (TA)
Data Converters A/D 16x12b
Supply Voltage - Operating 1.71 V to 1.995 V
Data RAM Size 50K x 16
Program Memory Type FLASH
Program Memory Size 256KB (128K x 16)
Number of I/O 54
Speed(Frequency) 90MHz
Part Core Size 32-Bit
Core Processor C28x
Status Active
Packaging Tray
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments TMS320F28069UPZT, a 32-Bit microcontrollers, offers 256KB (128K x 16) of FLASH program memory, with 54 i/o ports. The core processor of the TMS320F28069UPZT is C28x, operated with a 90MHz reference frequency. The component accepts supply voltages ranging from 1.71 V to 1.995 V, rated for operation from -40°C to 105°C (TA). The TMS320F28069UPZT comes in 100-LQFP (14x14) package.
Products specifications
ECAD Module
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STM32F100VDT6B;  STM32F100VBT6B;  STM32F100V8T6B;  
Is this a common-used part? Yes
Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin Philippines
ECCN 3A991.a.2
Introduction Date November 01, 2010
Family Name TMS320F28069
Win Source Part Number 1110527-TMS320F28069UPZT
Case / Package 100-LQFP (14x14)
Temperature Range - Operating -40°C to 105°C (TA)
Data Converters A/D 16x12b
Supply Voltage - Operating 1.71 V to 1.995 V
Data RAM Size 50K x 16
Program Memory Type FLASH
Program Memory Size 256KB (128K x 16)
Number of I/O 54
Speed(Frequency) 90MHz
Part Core Size 32-Bit
Core Processor C28x
Status Active
Packaging Tray
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS320F28069UPZT
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
TMS320F28069UPZT Price

TMS320F28069UPZT Datasheet
TMS320F28069UPZT Application

TMS320F28069UPZT Replacement
TMS320F28069UPZT Pdf

TMS320F28069UPZT Pinout
TMS320F28069UPZT Image

TMS320F28069UPZT Picture
TMS320F28069UPZT In Stock

TMS320F28069UPZT Distributor
TMS320F28069UPZT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC SRAM 1.125MBIT 5NS 256CABGA / SRAM Chip Sync Dual 3.3V 1.125M-bit 32K x 36 5ns 256-Pin CABGA Tray
4
IC REG LDO 2V 1A SOT223
800
IC ANTENNA AMP AM/FM 28QFN
1981
IC MCU 8BIT 32KB OTP 40DIP
213
TRANS PREBIAS PNP 300MW SOT23-3
103
IC OPAMP BIFET QUAD PREC 14CDIP
MOSFET N-CH 50V 16A I2PAK
100

Top Sellers