The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TMS320TCI6487FGUN

Part No TMS320TCI6487FGUN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
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
Pricing & Ordering $55.204 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$70.6530
$70.653
2+
$57.9710
$115.942
3+
$56.1600
$168.480
4+
$54.3480
$217.392
5+
$52.5370
$262.685
7+
$47.1020
$329.714
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,140 pieces
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
Reference Date Code 1006
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757577-TMS320TCI6487FGUN
Popularity Low
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance

Description

Texas Instruments TMS320TCI6487FGUN Product Overview

The TMS320TCI6487FGUN is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), which is part of the TMS320C64x+™ DSP family. This advanced DSP is specifically designed to handle complex digital signal processing tasks with efficiency and reliability, making it an ideal choice for a wide range of applications, including telecommunications, industrial control, audio processing, and imaging systems.

Key Features

  • High-Speed Processing: Equipped with a core that can run up to 1 GHz, the TMS320TCI6487FGUN provides the computational power necessary for intensive signal processing tasks.
  • Multiple Cores: It features three C64x+™ DSP cores, allowing for parallel processing and increased system throughput.
  • Large Memory Bandwidth: With integrated memory controllers and a high-bandwidth interconnect, the DSP supports fast data transfers, reducing bottlenecks and improving overall system performance.
  • Robust Peripheral Set: The device includes a variety of peripherals such as Gigabit Ethernet MACs, PCI Express interfaces, and high-speed serial ports, offering excellent connectivity options.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320TCI6487FGUN incorporates several power-saving features to reduce overall power consumption without sacrificing performance.

Applications

The versatility of the TMS320TCI6487FGUN allows it to be used in numerous applications. In the telecommunications industry, it can be utilized for baseband processing, voice over IP (VoIP) services, and wireless infrastructure. For industrial applications, it is suitable for motor control, machine vision, and robotics. Additionally, the DSP's capabilities are beneficial in audio processing for studio equipment, professional audio systems, and consumer electronics.

Reliability and Support

TI provides extensive support for the TMS320TCI6487FGUN, including technical documentation, application notes, and software libraries to ease development and reduce time-to-market. The device's reliability is backed by Texas Instruments' commitment to quality, ensuring that it meets the stringent requirements of the industries it serves.