Search
Filters

TPD1E01B04DPLT

Part No : TPD1E01B04DPLT
Manufacturer : Texas Instruments
Catalog : TVS - Diodes
Description : TVS DIODE 3.6VWM 15VC 2X2SON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,250 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.6V (Max)
Minimum Breakdown Voltage 6.4V (Typ)
Max Clamping Voltage 15V (Typ)
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 27W
Applications HDMI
Capacitance @ Frequency 0.18pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-X2SON (0.6x0.3)
Win Source Part Number 1111145-TPD1E01B04DPLT
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
The TPD1E01B04DPLT ,from Texas Instruments, is a 27W Zener diodes, package in a 2-X2SON (0.6x0.3) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting HDMI applicaition. It is rated over a -40°C to 125°C (TA) temperature range. The rate stand-off voltage for the TPD1E01B04DPLT is 3.6V (Max) volts. The minimum breakdown voltage is given for 6.4V (Typ). It can support the clamping voltage and peak pulse current of up to 15V (Typ) and 2.5A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.6V (Max)
Minimum Breakdown Voltage 6.4V (Typ)
Max Clamping Voltage 15V (Typ)
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 27W
Applications HDMI
Capacitance @ Frequency 0.18pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-X2SON (0.6x0.3)
Win Source Part Number 1111145-TPD1E01B04DPLT
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPD1E01B04DPLT
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
TPD1E01B04DPLT Price

TPD1E01B04DPLT Datasheet
TPD1E01B04DPLT Application

TPD1E01B04DPLT Replacement
TPD1E01B04DPLT Pdf

TPD1E01B04DPLT Pinout
TPD1E01B04DPLT Image

TPD1E01B04DPLT Picture
TPD1E01B04DPLT In Stock

TPD1E01B04DPLT Distributor
TPD1E01B04DPLT TVS - Diodes

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 80V 7.7A D-PAK
1689
DIODE ZENER 18V 500MW DO214AC
3900
IC VREF SERIES 5V 8SOIC
151
IC AMP AUDIO STEREO D 36TQFN
1095
IC POE PD INTERFACE AUX 14-TSSOP
90
3A STEP DOWN VOLTAGE REGULATOR
226
High Efficiency Step-Down Switching Regulator Controllers
71

Top Sellers