Search
Filters

TPD2E2U06DRLR

Part No : TPD2E2U06DRLR
Manufacturer : Texas Instruments
Catalog : TVS - Diodes
Description : TVS DIODE 5.5VWM 12.4VC 5SOT
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
150+
€0.327
€49.113
350+
€0.276
€96.733
540+
€0.269
€145.086
745+
€0.260
€193.707
960+
€0.251
€241.289
1,280+
€0.226
€289.670
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,847 pieces can ship immediately
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6.5V
Max Clamping Voltage 12.4V (Typ)
Peak Pulse Current(Ippm) 5.5A (8/20μs)
Power Dissipation - Pd 85W
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-SOT
Win Source Part Number 1111159-TPD2E2U06DRLR
Family Name TPD2E2U06
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NUP2114UPXV5T1G;  SP3003-02XTG;  CM1263-02SE;  
The TPD2E2U06DRLR ,from Texas Instruments, is a 85W Steering (Rail to Rail) diodes, package in a 5-SOT and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Ethernet applicaition. It is rated over a -40°C to 125°C (TA) temperature range. The rate stand-off voltage for the TPD2E2U06DRLR is 5.5V (Max) volts. The minimum breakdown voltage is given for 6.5V. It can support the clamping voltage and peak pulse current of up to 12.4V (Typ) and 5.5A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6.5V
Max Clamping Voltage 12.4V (Typ)
Peak Pulse Current(Ippm) 5.5A (8/20μs)
Power Dissipation - Pd 85W
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-SOT
Win Source Part Number 1111159-TPD2E2U06DRLR
Family Name TPD2E2U06
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NUP2114UPXV5T1G;  SP3003-02XTG;  CM1263-02SE;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPD2E2U06DRLR
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
TPD2E2U06DRLR Price

TPD2E2U06DRLR Datasheet
TPD2E2U06DRLR Application

TPD2E2U06DRLR Replacement
TPD2E2U06DRLR Pdf

TPD2E2U06DRLR Pinout
TPD2E2U06DRLR Image

TPD2E2U06DRLR Picture
TPD2E2U06DRLR In Stock

TPD2E2U06DRLR Distributor
TPD2E2U06DRLR TVS - Diodes

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 800V 1A SOD123FA
10500
IC VREF SERIES/SHUNT 10V 8DIP
3
SWITCHING OPERATIONAL AMPLIFIER
27
MOSFET N-CH 55V 32.3A DPAK
273
HALL EFFECT PICKUP IGNITION CONTROLLER
63

Top Sellers