We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TPD4E001DPKR

Part No : TPD4E001DPKR
Manufacturer : Texas Instruments
Catalog : TVS - Diodes
Description : TVS DIODE 5.5VWM 6USON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Dissipation - Pd 100W
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-USON (1.6x1.6)
Win Source Part Number 1111164-TPD4E001DPKR
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
The TPD4E001DPKR ,from Texas Instruments, is a 100W Steering (Rail to Rail) diodes, package in a 6-USON (1.6x1.6) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Ethernet applicaition. It is rated over a -40°C to 85°C (TA) temperature range. The rate stand-off voltage for the TPD4E001DPKR is 5.5V (Max) volts. The minimum breakdown voltage is given for 11V.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 11V
Power Dissipation - Pd 100W
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-USON (1.6x1.6)
Win Source Part Number 1111164-TPD4E001DPKR
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPD4E001DPKR
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
TPD4E001DPKR Price

TPD4E001DPKR Datasheet
TPD4E001DPKR Application

TPD4E001DPKR Replacement
TPD4E001DPKR Pdf

TPD4E001DPKR Pinout
TPD4E001DPKR Image

TPD4E001DPKR Picture
TPD4E001DPKR In Stock

TPD4E001DPKR Distributor
TPD4E001DPKR TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC EEPROM 128KBIT 1MHZ 8SOIC
483
TRANS PNP 60V 4A TO-225
135
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
336
OPTOISO 3.75KV 4CH TRANS 16SO
11702
Super Fast Recovery Rectifiers(600V 10A)
20
TVS DIODE 70VWM 113VC SMA
500
MOSFET N-CH 550V 17A TO-263
200
N-channel 30V - 0.0059ohm - 70A - DPAK / IPAK STripFET TM III Power MOSFET
1000