Search
Filters

TPPM0301DRG4

Part No : TPPM0301DRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.4A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,680 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1V @ 400mA
Output Current 400mA
Control Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1111268-TPPM0301DRG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Texas Instruments TPPM0301DRG4, 400mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 1V @ 400mA maximum drop voltage. The TPPM0301DRG4 is fully intergrated into a 8-SOIC package, opreating at different temperatures from 0°C to 70°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1V @ 400mA
Output Current 400mA
Control Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1111268-TPPM0301DRG4
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPPM0301DRG4
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
TPPM0301DRG4 Price

TPPM0301DRG4 Datasheet
TPPM0301DRG4 Application

TPPM0301DRG4 Replacement
TPPM0301DRG4 Pdf

TPPM0301DRG4 Pinout
TPPM0301DRG4 Image

TPPM0301DRG4 Picture
TPPM0301DRG4 In Stock

TPPM0301DRG4 Distributor
TPPM0301DRG4 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC PWR SWITCH 42V 2.4A TO252
295
IC REG LDO ADJ 1A TO220FP-5
884
DIODE GEN PURP 600V 8A TO220FP
117
IC ADC 8BIT 20MSPS HS 24SO
206
DIODE ZENER 18V 1W DO213AB
1300
N-CHANNEL POWER MOSFETS
150

Top Sellers