Search
Filters

TPS2030DR

Part No : TPS2030DR
Manufacturer : Texas Instruments
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC 300MA PWR DIST SWITCH 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
€1.007
€50.365
115+
€0.852
€98.009
175+
€0.826
€144.594
245+
€0.801
€196.298
315+
€0.775
€244.193
415+
€0.697
€289.343
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111292-TPS2030DR
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The TPS2030DR devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 8-SOIC package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 200mA of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 33 mOhm RDS(on) Typ.The TPS2030DR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111292-TPS2030DR
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2030DR
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
TPS2030DR Price

TPS2030DR Datasheet
TPS2030DR Application

TPS2030DR Replacement
TPS2030DR Pdf

TPS2030DR Pinout
TPS2030DR Image

TPS2030DR Picture
TPS2030DR In Stock

TPS2030DR Distributor
TPS2030DR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Conv DC-DC 2.8V to 5.5V Synchronous Step Down Single-Out 0.8V to 5.5V 3A 16-Pin QFN EP T/R | IC REG BUCK ADJUSTABLE 3A 16QFN
55
IC CONV STP-DWN 2.25MHZ DL 16QFN
750
IC HI-SIDE SW CNTRLR DUAL 8-SOIC
308
IC REG LDO 3V/1.8V 0.3A 8TDFN
159
MUX/DEMUX 16-32BIT SYNC 56TSSOP
40
3.3V EEPROM PROGRAMMABLE CLOCK GENERATOR
50
DAVINCI DIGITAL MEDIA SYSTEM-ON-
36

Top Sellers