WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

TPS2060DRBT

Part No :
TPS2060DRBT
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC POWER-DIST SWITCH DUAL 8SON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating 0°C to 105°C (TJ)
Case / Package 8-SON (3x3)
Win Source Part Number 1111331-TPS2060DRBT
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The TPS2060DRBT devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 8-SON (3x3) package and operated over the extended (0°C to 105°C ) temperature range. It provides up to 1.5A of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 70 mOhm RDS(on) Typ.The TPS2060DRBT offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating 0°C to 105°C (TJ)
Case / Package 8-SON (3x3)
Win Source Part Number 1111331-TPS2060DRBT
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2060DRBT
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
TPS2060DRBT Price

TPS2060DRBT Datasheet
TPS2060DRBT Application

TPS2060DRBT Replacement
TPS2060DRBT Pdf

TPS2060DRBT Pinout
TPS2060DRBT Image

TPS2060DRBT Picture
TPS2060DRBT In Stock

TPS2060DRBT Distributor
TPS2060DRBT PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 200KHZ RRO 14TSSOP
76
8 Mbit (x8) Multi-Purpose Flash
87
IC VREF SERIES 1.65V/3.3V 5SOT
268
IC MCU 16BIT 512KB FLASH 144TQFP / MCU 16-bit H8S/2000 CISC 512KB Flash 3.3V
2
IC QUAD BILATERAL SWITCH 14-SOIC
300
200 mA LDO Regulator with Enable, Reset & Watchdog
1

Top Sellers