Search
Filters

TPS2115APWG4

Part No : TPS2115APWG4
Manufacturer : Texas Instruments
Catalog : PMIC - OR Controllers,Ideal Diodes
Description : IC OR CTRLR SRC SELECT 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,602 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Max) 1.25A
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1111369-TPS2115APWG4
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Power Management
Texas Instruments TPS2115APWG4 is available at WIN SOURCE. Please review product page below for detailed information, including TPS2115APWG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TPS2115APWG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Max) 1.25A
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1111369-TPS2115APWG4
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2115APWG4
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
TPS2115APWG4 Price

TPS2115APWG4 Datasheet
TPS2115APWG4 Application

TPS2115APWG4 Replacement
TPS2115APWG4 Pdf

TPS2115APWG4 Pinout
TPS2115APWG4 Image

TPS2115APWG4 Picture
TPS2115APWG4 In Stock

TPS2115APWG4 Distributor
TPS2115APWG4 PMIC - OR Controllers,Ideal Diodes

Image
Mfr.Part No
Description
Stock
IC REG BST 3.3V 0.15A SYNC SOT23
250
P-Channel Enhancement Mode Power Mos.FET
300
OPTOISOLATOR 5KV TRANSISTOR 4DIP
2886
IC TRANSCVR TRI-ST 32BIT 96BGA
251
RES SMD 1.1K OHM 5% 1/2W 1210
499
IC RS-232 DRVR/RCVR 24-SOIC
105
DUAL MATCHED HIGH PERFORMANCE OPERATIONAL AMPLIFIERS
21
IR RECEIVER 38KHZ 40M TSOP6238
4143
IC DVR HALF BRIDGE 14-DIP
2060

Top Sellers