Search
Filters

TPS22929DDBVT

Part No :
TPS22929DDBVT
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC LOAD SWITCH SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
80+
€0.609
€48.689
190+
€0.515
€97.889
290+
€0.500
€144.941
400+
€0.484
€193.756
515+
€0.468
€241.029
685+
€0.422
€288.929
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,050 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.4 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.8A
Rds On (Typ) 115 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1111413-TPS22929DDBVT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FDC6331L;  TPS22929ADBVR; TPS22929DDBVR;  TPS22929DDBVT;  
The TPS22929DDBVT devices are P-Channel PMIC, manufactured by Texas Instruments,offered in SOT-23-6 package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 1.8A of continuous load current,with wide input voltage operation from 1.4 V to 5.5 V and 115 mOhm RDS(on) Typ.The TPS22929DDBVT offers fault protection functionality by Reverse Current, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.4 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.8A
Rds On (Typ) 115 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1111413-TPS22929DDBVT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FDC6331L;  TPS22929ADBVR; TPS22929DDBVR;  TPS22929DDBVT;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS22929DDBVT
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
TPS22929DDBVT Price

TPS22929DDBVT Datasheet
TPS22929DDBVT Application

TPS22929DDBVT Replacement
TPS22929DDBVT Pdf

TPS22929DDBVT Pinout
TPS22929DDBVT Image

TPS22929DDBVT Picture
TPS22929DDBVT In Stock

TPS22929DDBVT Distributor
TPS22929DDBVT PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Four-Channel 45 W BTL Car Audio Power Amplifier
147
Chip Inductors - 0402CS (1005)
2038
Ultra-Low-Voltage SC70 Voltage Detectors and μP Reset Circuits
1250
IC SDRAM 256MBIT 200MHZ 66TSOP / DRAM Chip DDR SDRAM 256Mbit 16Mx16 2.5V 66-Pin TSOP-II T/R
159
5V, 3.3V, ISR™ High-Performance CPLDs

Top Sellers