Search
Filters

TPS22975DSGR

Part No :
TPS22975DSGR
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC PWR SWITCH N-CHAN 1:1 8WSON / 5.7-V, 6-A, 16-mΩ On-Resistance Load Switch
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 441 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.7V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 6A
Rds On (Typ) 16mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Win Source Part Number 810262-TPS22975DSGR
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.7V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 6A
Rds On (Typ) 16mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Win Source Part Number 810262-TPS22975DSGR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS22975DSGR
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
TPS22975DSGR Price

TPS22975DSGR Datasheet
TPS22975DSGR Application

TPS22975DSGR Replacement
TPS22975DSGR Pdf

TPS22975DSGR Pinout
TPS22975DSGR Image

TPS22975DSGR Picture
TPS22975DSGR In Stock

TPS22975DSGR Distributor
TPS22975DSGR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC GATE AND 4CH 2-INP 14-DHVQFN
1301
Two-wire Serial EEPROM
1551
Processor Supervisor 4.62V 1 Active High/Active Low/Open Drain/Push-Pull 8-Pin PDIP N
524
High-current version Size 1210 (EIA) or 3225 (IEC) Rated inductance 1 to 100 mH Rated current 90 to 650 mA
909
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
80
IC MCU 32BIT 128KB FLASH 100LQFP
1

Top Sellers