Search
Filters

TPS25940AQRVCTQ1

Part No : TPS25940AQRVCTQ1
Manufacturer : Texas Instruments
Catalog : PMIC - Hot Swap Controllers
Description : EFUSE SHORT-TO-BATTERY PROTECTIO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 5.3A
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 202μA
Feature Pins DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH
Win Source Part Number 1111550-TPS25940AQRVCTQ1
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FDG6324L;  TPS2590RSA; TPS2590RSAT;  
The TPS25940 eFuse power switch .Load, power and device protection are provided by many programmable features, including overcurrent, dVo / dt slope and overvoltage, undervoltage thresholds.?For system status monitoring and downstream load control, this device provides PGOOD, FLT and precision current monitoring outputs.?
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 5.3A
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 202μA
Feature Pins DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH
Win Source Part Number 1111550-TPS25940AQRVCTQ1
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FDG6324L;  TPS2590RSA; TPS2590RSAT;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS25940AQRVCTQ1
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
TPS25940AQRVCTQ1 Price

TPS25940AQRVCTQ1 Datasheet
TPS25940AQRVCTQ1 Application

TPS25940AQRVCTQ1 Replacement
TPS25940AQRVCTQ1 Pdf

TPS25940AQRVCTQ1 Pinout
TPS25940AQRVCTQ1 Image

TPS25940AQRVCTQ1 Picture
TPS25940AQRVCTQ1 In Stock

TPS25940AQRVCTQ1 Distributor
TPS25940AQRVCTQ1 PMIC - Hot Swap Controllers

Image
Mfr.Part No
Description
Stock
N CHANNEL MOS TYPE (CHOPPER REGULATOR, HIGH SPEED, HIGH CURRENT SWITCHING APPLICATIONS)
3
DUAL-OUTPUT, LOW DROPOUT VOLTAGE REGULATORS WITH INTEGRATED SVS FOR SPLIT VOLTAGE SYSTEMS
6
200 MHz Laser Diode Driver with Light Power Control
50
METAL GATE RF SILICON FET
21000
IC LINE CARD LCAS 1CHIPLE 20SOIC
41

Top Sellers