Search
Filters

TPS25940LRVCT

Part No : TPS25940LRVCT
Manufacturer : Texas Instruments
Catalog : PMIC - Hot Swap Controllers
Description : IC PWR MGMT EFUSE 2.7-18V 20WQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 5.3A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 202μA
Feature Pins DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH
Win Source Part Number 1111553-TPS25940LRVCT
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The TPS25940 eFuse power switch is a compact and feature-rich power management device with a complete set of protection features, including a low-power DevSleep mode that supports compatibility with sleep criteria for SATA devices.?Wide operating range can be achieved on many common DC bus voltage control.?Integrated back-to-back field-effect transistors (FETs) provide bi-directional current control, making the device ideal for systems that have load-side holding power that must not flow back to the faulty power bus.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 5.3A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 202μA
Feature Pins DEVSLP, dVdT, EN/UVLO, /FLT, ILIM, IMON, OVP, PGOOD, PGTH
Win Source Part Number 1111553-TPS25940LRVCT
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS25940LRVCT
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
TPS25940LRVCT Price

TPS25940LRVCT Datasheet
TPS25940LRVCT Application

TPS25940LRVCT Replacement
TPS25940LRVCT Pdf

TPS25940LRVCT Pinout
TPS25940LRVCT Image

TPS25940LRVCT Picture
TPS25940LRVCT In Stock

TPS25940LRVCT Distributor
TPS25940LRVCT PMIC - Hot Swap Controllers

Image
Mfr.Part No
Description
Stock
NORMAL AUDIO SIGNAL PROCESSINGS
45
IC DRIVER LOW SIDE SOT-223-4
300
IC LATCH TRANSP 16BIT 3ST 48SSOP
3
IC FPGA 189 I/O 240RQFP
DUAL N-CHANNEL ENHANCEMENT MODE
7145
IC BUS BUFF TRI-ST DL 8DSBGA
27450
SMALL-SIGNAL TRANSISTOR
125

Top Sellers