The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS26600RHFR

Part No TPS26600RHFR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 5% 24VQFN / Electronic Fuse Regulator 2.35A 24-VQFN (5x4)
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
Pricing & Ordering $1.553 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
26+
$1.9790
$51.454
62+
$1.6240
$100.688
96+
$1.5730
$151.008
132+
$1.5220
$200.904
170+
$1.4710
$250.070
228+
$1.3190
$300.732
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 167,000 pieces
MOQ: 26 pcs
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±5%
Voltage - Input 4.2V ~ 55V
Current - Output 2.35A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Base Product Number TPS26600
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852215-TPS26600RHFR
Fake Threat In the Open Market 42pct.

Description

Product Overview: TPS26600RHFR by Texas Instruments

The TPS26600RHFR is a robust, feature-rich industrial power protection device designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the TPS26600 family of High-Voltage Industrial eFuses, which are engineered to provide reliable overcurrent and overvoltage protection for a wide range of applications.

Key Features

  • Wide Operating Voltage Range: The TPS26600RHFR operates over a broad input voltage range of 4.5V to 55V, making it versatile for various industrial applications.
  • Integrated FET: It includes an integrated N-channel FET with a low on-resistance, ensuring efficient power distribution and minimal power loss during operation.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific needs, which provides flexibility and enhances system safety.
  • Programmable UVLO and OVLO: The device features under-voltage lockout (UVLO) and over-voltage lockout (OVLO) that are programmable, offering additional protection to the system by preventing operation outside the safe voltage range.
  • Thermal Shutdown: To prevent overheating, the TPS26600RHFR is equipped with a thermal shutdown mechanism that disables the FET when the junction temperature exceeds the thermal shutdown threshold.
  • Robust Protection Features: It includes features such as overcurrent protection (OCP), overvoltage protection (OVP), reverse polarity protection, and inrush current control, ensuring comprehensive protection for connected devices.

Applications

The TPS26600RHFR is ideal for a variety of industrial applications, including:

  • Factory automation and control systems
  • Programmable logic controllers (PLCs)
  • Industrial PC and servers
  • Power distribution systems
  • Heavy machinery and robotics

Package and Quality

This device is available in a compact, thermally enhanced 5.00 mm x 4.40 mm, 24-pin VQFN (RHF) package, which is suitable for space-constrained applications. The TPS26600RHFR is also characterized for operation over the industrial temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions.

With its comprehensive suite of protection features and flexible configuration options, the TPS26600RHFR from Texas Instruments is an excellent choice for designers looking to enhance the safety and reliability of their industrial systems.