Search
Filters

TPS2828DBVTG4

Part No : TPS2828DBVTG4
Manufacturer : Texas Instruments
Catalog : PMIC - Gate Drivers
Description : IC HS MOSFET DRIVER SOT-23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 14 V
Logic Voltage - VIL, VIH 1V, 4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise and Fall Time 14ns, 14ns
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111579-TPS2828DBVTG4
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
Texas Instruments TPS2828DBVTG4 is available at WIN SOURCE. Please review product page below for detailed information, including TPS2828DBVTG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TPS2828DBVTG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 14 V
Logic Voltage - VIL, VIH 1V, 4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise and Fall Time 14ns, 14ns
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111579-TPS2828DBVTG4
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2828DBVTG4
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
TPS2828DBVTG4 Price

TPS2828DBVTG4 Datasheet
TPS2828DBVTG4 Application

TPS2828DBVTG4 Replacement
TPS2828DBVTG4 Pdf

TPS2828DBVTG4 Pinout
TPS2828DBVTG4 Image

TPS2828DBVTG4 Picture
TPS2828DBVTG4 In Stock

TPS2828DBVTG4 Distributor
TPS2828DBVTG4 PMIC - Gate Drivers

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 32KB FLASH 44TQFP
1217
MSC1200 and MSC1201: 24 Bits No Missing Codes 22 Bits Effective Resolution At 10Hz
6
IC REG LDO 2.5V 0.5A 6DFN
352
DIODE VARACTOR CAP 15V CC SC-70
12063
IC SDRAM 4GBIT 1.2GHZ 96BGA
3170

Top Sellers