Search
Filters

TPS3838K33DBVTG4

Part No : TPS3838K33DBVTG4
Manufacturer : Texas Instruments
Catalog : PMIC - Supervisors
Description : IC 2.93V NANOPWR MON SOT-23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111796-TPS3838K33DBVTG4
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The TPS3838K33DBVTG4, Simple Reset/Power-On Reset, is brought into production by Texas Instruments, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 2.93V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111796-TPS3838K33DBVTG4
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS3838K33DBVTG4
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
TPS3838K33DBVTG4 Price

TPS3838K33DBVTG4 Datasheet
TPS3838K33DBVTG4 Application

TPS3838K33DBVTG4 Replacement
TPS3838K33DBVTG4 Pdf

TPS3838K33DBVTG4 Pinout
TPS3838K33DBVTG4 Image

TPS3838K33DBVTG4 Picture
TPS3838K33DBVTG4 In Stock

TPS3838K33DBVTG4 Distributor
TPS3838K33DBVTG4 PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC XDCP 100-TAP 1K EE 8-SOIC
72
RECTIFIER BRIDGE 1000V 50A BR-L
3100
IC MCU 32BIT 32KB FLASH 64QFN / ARM-based Flash MCU
77
IC FLASH 4MBIT 70NS 32TSOP
5
IC XDCP SGL 32-TAP 50K 8-SOIC
23
Power MOSFET 30 V, 32 A, Single N−Channel, DPAK/IPAK
635
IC V-LEVEL XLATR I2C/SMBUS US8
365
General-Purpose Switching Device Applications
4
16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
29

Top Sellers