Search
Filters

TPS40055PWPRG4

Part No : TPS40055PWPRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 16HTSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 1111852-TPS40055PWPRG4
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
The TPS40055PWPRG4 is a Step-Down(Buck) controller, manufactured by Texas Instruments, contained in 16-HTSSOP Reel - TR packing. This device is capable of operating at 94% duty cycle. The switching frequency can be set for a Up to 1MHz. It accepts input voltages from 8 V to 40 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 1111852-TPS40055PWPRG4
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS40055PWPRG4
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
TPS40055PWPRG4 Price

TPS40055PWPRG4 Datasheet
TPS40055PWPRG4 Application

TPS40055PWPRG4 Replacement
TPS40055PWPRG4 Pdf

TPS40055PWPRG4 Pinout
TPS40055PWPRG4 Image

TPS40055PWPRG4 Picture
TPS40055PWPRG4 In Stock

TPS40055PWPRG4 Distributor
TPS40055PWPRG4 PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
Single Non−Inverting Buffer with Open Drain Output
300
DIODE, SCHOTTKY, STANDARD, 30A,
479
QUADRUPLE FET BUS SWITCH 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER | IC QUAD FET BUS SWITCH 14-QFN
158
IC DAC NANO 12BIT DUAL 10LFCSP
1139
DUAL SINGLE POWER SUPPLY OPERATIONAL AMPLIFIERS
225
16Mbit Low Voltage, Serial Flash Memory With 100MHz Uniform 4KB Sectors
58
Two Remote Temperature Sensors and One Fan Controller with SMBus Serial Interface and System Reset Circuit
2
IC FPGA 744 I/O 1517FBGA
2

Top Sellers