Search
Filters

TPS43061RTET

Part No :
TPS43061RTET
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
DC/DC Cntrlr Single-OUT Step Up 1000kHz 16-Pin WQFN EP T/R / IC REG CTRLR BOOST 16WQFN
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
14+
$3.6970
$51.758
33+
$3.0590
$100.947
51+
$2.9680
$151.368
70+
$2.8770
$201.390
90+
$2.7860
$250.740
120+
$2.5130
$301.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 7,750 pieces
MOQ: 14 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 50kHz to 1MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1111901-TPS43061RTET
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Family Name TPS43061
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAX17290EUBA+T MAX17290EUBB+T ; MAX17292ETCF+T; MAX17290ETCF+ ; 
The TPS43061RTET is a Step-Up(Boost) controller, manufactured by Texas Instruments, contained in 16-WQFN (3x3) Reel - TR packing. The switching frequency can be set for a 50kHz to 1MHz. It accepts input voltages from 4.5 V to 38 V, operating from -40°C to 150°C (TJ).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 50kHz to 1MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1111901-TPS43061RTET
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Family Name TPS43061
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAX17290EUBA+T MAX17290EUBB+T ; MAX17292ETCF+T; MAX17290ETCF+ ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS43061RTET
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
TPS43061RTET Price

TPS43061RTET Datasheet
TPS43061RTET Application

TPS43061RTET Replacement
TPS43061RTET Pdf

TPS43061RTET Pinout
TPS43061RTET Image

TPS43061RTET Picture
TPS43061RTET In Stock

TPS43061RTET Distributor
TPS43061RTET PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
ISOLATED 2W DUAL OUTPUT DC-DC CONVERTERS
2
MOSFET N-CH 800V 17A TO-247
134
8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and Brownout Reset
1
INTELLIGENT POWER DEVICE
111
New 8FX 8-bit Microcontrollers / IC MCU 8BIT 36KB FLASH
29
IC REG BUCK 5V 3A TO220-5
200
IC MCU 32BIT 512KB FLASH 212BGA / MCU 32-bit ARM Cortex M4F 512KB Flash 3.3V Automotive 212-Pin NFBGA Tray
73
RAIL-TO-RAIL OUTPUT, VERY LOW-NOISE OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
2

Top Sellers