Search
Filters

TPS53515RVER

Part No : TPS53515RVER
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 12A SYNC 28VQFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.541
€53.928
75+
€1.304
€97.793
115+
€1.264
€145.408
160+
€1.225
€195.990
205+
€1.186
€243.018
275+
€1.067
€293.426
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 59,588 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 12A
Frequency - Switching 200kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 1111963-TPS53515RVER
Family Name TPS53515
Introduction Date November 28, 2013
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MIC26903-ZAYJL; MIC26903-ZAYJLTR; MIC24054YJLTR; 
The TPS53515RVER is manufactured by Texas Instruments, which is available in 28-VQFN-CLIP (4.5x3.5), with the function of Step-Down. The part operates from 1.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 200kHz to 1MHz switching frequency, which is capable of supplying 12A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 12A
Frequency - Switching 200kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 1111963-TPS53515RVER
Family Name TPS53515
Introduction Date November 28, 2013
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MIC26903-ZAYJL; MIC26903-ZAYJLTR; MIC24054YJLTR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS53515RVER
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
TPS53515RVER Price

TPS53515RVER Datasheet
TPS53515RVER Application

TPS53515RVER Replacement
TPS53515RVER Pdf

TPS53515RVER Pinout
TPS53515RVER Image

TPS53515RVER Picture
TPS53515RVER In Stock

TPS53515RVER Distributor
TPS53515RVER PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC INTFACE SPECIALIZED 160LFBGA
25
RES SMD 430K OHM 1% 1/16W 0402
8000
Dual P-Channel Enhancement Mode MOSFET
308
5A μCap Low-Voltage Low-Dropout Regulator | IC REG LINEAR 1.8V 5A TO263-5
150
SCR PHASE CTRL 800V 16A TO220FP
2
FIXED IND 3.3UH 450MA 1.7 OHM
320
Schottky barrier diode
56495
IC OPAMP GP 110KHZ 8DIP
1195

Top Sellers