The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS54340

Part No TPS54340
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 42 V Input, 3.5 A, Step Down DC-DC Converter with Eco-mode
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
Pricing & Ordering $3.735 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
10+
$5.5300
$55.300
23+
$4.5380
$104.374
35+
$4.3960
$153.860
48+
$4.2540
$204.192
61+
$4.1120
$250.832
82+
$3.6870
$302.334
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 67,270 pieces
MOQ: 10 pcs
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
Manufacturer Texas Instruments
Win Source Part Number 1272610-TPS54340
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Automotive, Communications & Networking

Description

TPS54340 DC-DC Converter

TPS54340 DC-DC Converter

The TPS54340 from Texas Instruments is a highly efficient DC-DC converter that is designed to provide a flexible and robust power management solution for a wide range of applications. This converter is part of TI’s Eco-friendly, SWIFT™ series of step-down converters, which are known for their integration and reliability.

Key Features

  • Input Voltage Range: The TPS54340 supports a wide input voltage range from 4.5V to 42V, making it suitable for various applications, including industrial, automotive, and communications equipment.
  • Output Voltage Range: It offers an adjustable output voltage range from 0.8V to 34V, which can be set with external resistors.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss and is ideal for energy-sensitive systems.
  • Integrated MOSFET: The device includes a high-side N-channel MOSFET, which saves space and reduces external component count.
  • Current Mode Control: Provides fast transient response and simplifies loop compensation.
  • Thermal Protection: The TPS54340 is equipped with thermal shutdown to protect the device in high-temperature conditions.
  • Frequency Synchronization: It allows synchronization to an external clock to minimize interference with other circuits.

Applications

The versatility of the TPS54340 converter makes it an ideal choice for a variety of applications, including:

  • Aftermarket automotive supplies
  • Industrial power systems
  • Point-of-load conversions
  • Telecommunications equipment
  • Battery-powered devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS54340 is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring a reliable performance over its entire operating range.

Design Resources

Designers can access a wealth of resources, including datasheets, reference designs, and evaluation modules, to facilitate the integration of the TPS54340 into their projects.