Search
Filters

TPS563201DDCR

Part No :
TPS563201DDCR
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 3A SYNC / Conv DC-DC 4.5V to 17V Synchronous Step Down Single-Out 0.76V to 7V 3A 6-Pin TSOT-23 T/R
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
70+
$0.7190
$50.330
170+
$0.6040
$102.680
260+
$0.5860
$152.360
355+
$0.5680
$201.640
455+
$0.5500
$250.250
605+
$0.4960
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 60,000 pieces
MOQ: 70 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.768V
Maximum Output Voltage 7V
Output Current 3A
Frequency - Switching 580kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 213383-TPS563201DDCR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
Family Name TPS563201
Introduction Date December 17, 2015
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LT1506IR#TR#PBF ; LT1506IR#TR; LT1506CR;  LT1506IR-Sync#TR; 

The TPS563201DDCR is manufactured by Texas Instruments, which is available in TSOT-23-6, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 580kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 0.768V.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.768V
Maximum Output Voltage 7V
Output Current 3A
Frequency - Switching 580kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 213383-TPS563201DDCR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
Family Name TPS563201
Introduction Date December 17, 2015
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LT1506IR#TR#PBF ; LT1506IR#TR; LT1506CR;  LT1506IR-Sync#TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS563201DDCR
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
TPS563201DDCR Price

TPS563201DDCR Datasheet
TPS563201DDCR Application

TPS563201DDCR Replacement
TPS563201DDCR Pdf

TPS563201DDCR Pinout
TPS563201DDCR Image

TPS563201DDCR Picture
TPS563201DDCR In Stock

TPS563201DDCR Distributor
TPS563201DDCR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TVS DIODE 33V 53.3V P600
280
Dual Operational Amplifiers, Dual Comparators, and Adjustable Reference
20-Pin Flash Microcontrollers with nanoWatt XLP Technology
3
OSC PROG LVCMOS 2.8V EN/DS SMD
32
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
97200

Top Sellers