Search
Filters

TPS563219DDFT

IC REG BUCK ADJ 3A SYNC 8SOT23
Manufacturer: Texas Instruments
rohs
Availability: 3,750 In Stock
The TPS563219DDFT is manufactured by Texas Instruments, which is available in SOT-23-8, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 650kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 0.765V.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.765V
Maximum Output Voltage 7V
Output Current 3A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1112115-TPS563219DDFT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.765V
Maximum Output Voltage 7V
Output Current 3A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1112115-TPS563219DDFT
TPS563219DDFT Price

TPS563219DDFT Datasheet
TPS563219DDFT Application

TPS563219DDFT Replacement
TPS563219DDFT Pdf

TPS563219DDFT Pinout
TPS563219DDFT Image

TPS563219DDFT Picture
TPS563219DDFT In Stock

TPS563219DDFT Distributor
TPS563219DDFT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC I/O EXPANDER I2C 16B 24TSSOP
24198
8.0 AMPS. Glass Passivated Fast Recovery Rectifiers
116
MOSFET N-CH 30V 12A PPAK SO-8
403
IC REG LDO 3.3V 0.8A SOT89
49215
400 W Transient Voltage Suppressor
64592
512 Kilobit (64 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
6822
IC LED DRIVER LINEAR 20MA 16QSOP
1163
High Input Voltage Charger
10000
IC TXRX RS232 MULTI-CH 28SOIC
998