Search
Filters

TPS564201DDCT

Part No : TPS564201DDCT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 4A SYNC 6SOT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 7V
Output Current 4A
Frequency - Switching 560kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1112117-TPS564201DDCT
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
The TPS564201DDCT is manufactured by Texas Instruments, which is available in TSOT-23-6, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 560kHz switching frequency, which is capable of supplying 4A output current, with an output voltage of 0.76V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 7V
Output Current 4A
Frequency - Switching 560kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1112117-TPS564201DDCT
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS564201DDCT
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
TPS564201DDCT Price

TPS564201DDCT Datasheet
TPS564201DDCT Application

TPS564201DDCT Replacement
TPS564201DDCT Pdf

TPS564201DDCT Pinout
TPS564201DDCT Image

TPS564201DDCT Picture
TPS564201DDCT In Stock

TPS564201DDCT Distributor
TPS564201DDCT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC PROXIMITY SENSOR AMB LT 8ODFN
20
FUSE BOARD MOUNT 2A 250VAC RAD / Radial Lead Fuses
26317
TRANS NPN 250V 0.5A TO225AA
32
IC ADC 8BIT MPU COMP 18-DIP
3
HIGH-SPEED DIFFERENTIAL LINE DRIVERS AND RECEIVERS | IC DIFF LINE DVR/RCVR HS 14TSSOP
935
GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
4

Top Sellers