Search
Filters

TPS57140QDRCRQ1

Part No :
TPS57140QDRCRQ1
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1.5A 10SON
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
15+
€3.373
€50.601
35+
€2.854
€99.902
55+
€2.769
€152.274
75+
€2.682
€201.147
95+
€2.595
€246.552
125+
€2.336
€292.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,050 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 39V
Output Current 1.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112129-TPS57140QDRCRQ1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The TPS57140QDRCRQ1 is manufactured by Texas Instruments, which is available in 10-VSON (3x3), with the function of Step-Down. The part operates from 3.5V, rated over a -40°C to 150°C (TJ) temperature range. Its function is based on 100kHz to 2.5MHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 39V
Output Current 1.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112129-TPS57140QDRCRQ1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS57140QDRCRQ1
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
TPS57140QDRCRQ1 Price

TPS57140QDRCRQ1 Datasheet
TPS57140QDRCRQ1 Application

TPS57140QDRCRQ1 Replacement
TPS57140QDRCRQ1 Pdf

TPS57140QDRCRQ1 Pinout
TPS57140QDRCRQ1 Image

TPS57140QDRCRQ1 Picture
TPS57140QDRCRQ1 In Stock

TPS57140QDRCRQ1 Distributor
TPS57140QDRCRQ1 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
P-Channel Enhancement Mode Power MOSFET
3070
IC LED DRIVER PS DIM 25MA 24WQFN
1433
FERRITE BEAD 470 OHM 0805 1LN
265
2-CHANNEL 16-BIT D/A CONVERTER FOR AUDIO APPLICATION
90
HIGH-SPEED 3.3V 128K x 36 ASYNCHRONOUS DUAL-PORT STATIC RAM
118
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20TSSOP
8

Top Sellers