Search
Filters

TPS60403DBVRG4

Part No : TPS60403DBVRG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWTCHD CAP INV 60MA SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 60mA
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112164-TPS60403DBVRG4
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The TPS60403DBVRG4 is manufactured by Texas Instruments, which is available in SOT-23-5, with the function of Ratiometric. The part operates from 1.8V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 250kHz switching frequency, which is capable of supplying 60mA output current, with an output voltage of -Vin, 2Vin, Vin/2.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 60mA
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112164-TPS60403DBVRG4
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS60403DBVRG4
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
TPS60403DBVRG4 Price

TPS60403DBVRG4 Datasheet
TPS60403DBVRG4 Application

TPS60403DBVRG4 Replacement
TPS60403DBVRG4 Pdf

TPS60403DBVRG4 Pinout
TPS60403DBVRG4 Image

TPS60403DBVRG4 Picture
TPS60403DBVRG4 In Stock

TPS60403DBVRG4 Distributor
TPS60403DBVRG4 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
MicroConverter® Multichannel 24-/16-Bit ADCs with Embedded 62 kB Flash and Single-Cycle MCU | IC MCU 8BIT 62KB FLASH 52MQFP
26
IC OPAMP JFET 1MHZ 8SO
108
1-of-8 Data Selector/Multiplexer with Complementary Outputs
30
KIT EVAL FOR PE42742 RF SWITCH
82
(512 X 4) 2048-BIT TTL PROM
72
PC Card Controllers
124

Top Sellers