The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS61005DGS

Part No TPS61005DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE-CELL BOOST CONVERTER WITH START-UP INTO FULL LOAD | IC REG BOOST 3V 1.3A 10VSSOP
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
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 0.8V
Voltage - Input (Maximum) 3V
Min/Fixed Output Voltage 3V
Output Current 1.3A (Switch)
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS61005
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272731-TPS61005DGS
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited

Description

TPS61005DGS by Texas Instruments

The TPS61005DGS from Texas Instruments is a high-performance, fully integrated boost converter that is designed to provide a compact and efficient solution for various applications. This device is part of TI's extensive range of power management integrated circuits, which are known for their reliability and innovative features.

Key Features:

  • Adjustable Output Voltage: The TPS61005DGS allows for an adjustable output voltage that can be set with external resistors, providing flexibility for different application requirements.
  • High Efficiency: With its synchronous rectification and low quiescent current, this boost converter offers high efficiency, making it suitable for battery-powered devices.
  • Small Package Size: The device is available in a small MSOP-10 (DGS) package, which is ideal for space-constrained applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 0.9V to 6.5V, accommodating various power sources including single-cell batteries.
  • Power Save Mode: The TPS61005DGS features a power save mode for improved efficiency at light loads, which helps to extend battery life in portable devices.
  • Protection Features: The device incorporates over-temperature and over-current protection to ensure safe operation under abnormal conditions.
  • Low EMI: It is designed to minimize electromagnetic interference, making it suitable for use in sensitive electronic equipment.

Applications:

The versatility of the TPS61005DGS makes it an ideal choice for a variety of applications, including:

  • Portable and handheld devices
  • Wireless communication systems
  • Power banks
  • Medical devices
  • Low-power sensor networks

With its advanced features and compact design, the TPS61005DGS is a powerful component for designers looking to enhance the performance and efficiency of their power supply systems. Texas Instruments' commitment to quality and innovation ensures that this boost converter stands out as a reliable and effective solution for a wide range of electronic applications.