Search
Filters

TPS622313DRYT

Part No : TPS622313DRYT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 1.3V 0.5A SYNC 6SON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.05V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.3V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1112369-TPS622313DRYT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The TPS622313DRYT is manufactured by Texas Instruments, which is available in 6-SON (1.45x1), with the function of Step-Down. The part operates from 2.05V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 3MHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 1.3V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.05V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.3V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1112369-TPS622313DRYT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS622313DRYT
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
TPS622313DRYT Price

TPS622313DRYT Datasheet
TPS622313DRYT Application

TPS622313DRYT Replacement
TPS622313DRYT Pdf

TPS622313DRYT Pinout
TPS622313DRYT Image

TPS622313DRYT Picture
TPS622313DRYT In Stock

TPS622313DRYT Distributor
TPS622313DRYT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC DGTL POT 50K 257TAPS 8-DFN
791
IC TXRX CLK MULTIPROT 28-SSOP
36
IC REG BOOST 3.3V 1.3A 10MSOP
550
Low-Loss Fast Recovery Diode
100
IC TIMING CTRL HUB P4 56-SSOP
413
SMD INDUCTORS SMALL AND LARGE CURRENT TYPE
49
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
4500
Extremely low gate charge
10
16-bit MCU with 256 Kbyte Flash memory and 12/20 Kbyte RAM
18