We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TPS62232DRYT

Part No : TPS62232DRYT
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 1.2V 0.5A SYNC 6SON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 330 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.05V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1112375-TPS62232DRYT
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
The TPS62232DRYT is manufactured by Texas Instruments, which is available in 6-SON (1.45x1), with the function of Step-Down. The part operates from 2.05V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 3MHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 1.2V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.05V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1112375-TPS62232DRYT
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62232DRYT
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
TPS62232DRYT Price

TPS62232DRYT Datasheet
TPS62232DRYT Application

TPS62232DRYT Replacement
TPS62232DRYT Pdf

TPS62232DRYT Pinout
TPS62232DRYT Image

TPS62232DRYT Picture
TPS62232DRYT In Stock

TPS62232DRYT Distributor
TPS62232DRYT PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
0.8μA Low Power Consumption Voltage Regulator with ON/OFF Switch
1200
CONN SIM/SAM CARD HINGED TYPE
555
IC PS REG FLASH MEM CMOS 16-SOIC
23
LM3881 Power Sequencer
21
OPTOISO 5KV TRANS W/BASE 8SMD
1131
IEEE 802.3af PoE POWERED DEVICE CONTROLLERS | IC CTRLR POE POWERED IEEE 8-SOIC
1
CAP FEEDTHRU 47PF 20% 16V 0603