TPS62260DDCTG4

Part No :
TPS62260DDCTG4
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.6A SYNC TSOT23
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
3+
$16.8550
$50.565
8+
$14.0330
$112.264
12+
$13.6300
$163.560
16+
$13.2260
$211.616
20+
$12.8230
$256.460
26+
$11.6130
$301.938
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,060 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112384-TPS62260DDCTG4
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The TPS62260DDCTG4 is manufactured by Texas Instruments, which is available in SOT-23-5, with the function of Step-Down. The part operates from 2V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 2.25MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 6V
Output Current 600mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1112384-TPS62260DDCTG4
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62260DDCTG4
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
TPS62260DDCTG4 Price

TPS62260DDCTG4 Datasheet
TPS62260DDCTG4 Application

TPS62260DDCTG4 Replacement
TPS62260DDCTG4 Pdf

TPS62260DDCTG4 Pinout
TPS62260DDCTG4 Image

TPS62260DDCTG4 Picture
TPS62260DDCTG4 In Stock

TPS62260DDCTG4 Distributor
TPS62260DDCTG4 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 150V ITO220
132
4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER 2.5-V/3.3-V LOW-VOLTAGE HIGH-BANDWIDTH BUS SWITCH | IC 4BIT FET MUX/DEMUX 16-VQFN
IC TRANSCEIVERS MSDL 63-VBGA
422
IC REG LDO -5V 0.1A SOT23-5
20
Available in tape and reel
3250
BOARD EVAL FOR LT1777CS / LT1777 DC to DC Converter and Switching Regulator Chip 3.3VDC/5VDC Output Demonstration Circuit
201

Top Sellers