Search
Filters

TPS62674YFDR

Part No : TPS62674YFDR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 1.26V 0.5A 6DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,364 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 4.8V
Nominal Output Voltage (Min/Fixed) 1.26V
Output Current 500mA
Frequency - Switching 5.45MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA (1.30x.93)
Win Source Part Number 1112438-TPS62674YFDR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The TPS62674YFDR is manufactured by Texas Instruments, which is available in 6-DSBGA (1.30x.93), with the function of Step-Down. The part operates from 2.3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 5.45MHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 1.26V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 4.8V
Nominal Output Voltage (Min/Fixed) 1.26V
Output Current 500mA
Frequency - Switching 5.45MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA (1.30x.93)
Win Source Part Number 1112438-TPS62674YFDR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62674YFDR
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
TPS62674YFDR Price

TPS62674YFDR Datasheet
TPS62674YFDR Application

TPS62674YFDR Replacement
TPS62674YFDR Pdf

TPS62674YFDR Pinout
TPS62674YFDR Image

TPS62674YFDR Picture
TPS62674YFDR In Stock

TPS62674YFDR Distributor
TPS62674YFDR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Amplifier Transistors(NPN Silicon)
7
IC REG BUCK 5V 0.7A 16MSOP
300
MOSFET N-CH 30V 11A PPAK SO-8
6
IC PWR DIST SWITCH ADJ SOT23-6
3640
32K X 8 High Speed CMOS Static RAM
277
Linear Voltage Regulator IC
240

Top Sellers