Search
Filters

TPS62690YFFR

Part No : TPS62690YFFR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 2.85V 0.5A 6DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 260 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 4.8V
Nominal Output Voltage (Min/Fixed) 2.85V
Output Current 500mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA
Win Source Part Number 1112444-TPS62690YFFR
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
The TPS62690YFFR is manufactured by Texas Instruments, which is available in 6-DSBGA, with the function of Step-Down. The part operates from 2.3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 4MHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 2.85V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 4.8V
Nominal Output Voltage (Min/Fixed) 2.85V
Output Current 500mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA
Win Source Part Number 1112444-TPS62690YFFR
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS62690YFFR
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
TPS62690YFFR Price

TPS62690YFFR Datasheet
TPS62690YFFR Application

TPS62690YFFR Replacement
TPS62690YFFR Pdf

TPS62690YFFR Pinout
TPS62690YFFR Image

TPS62690YFFR Picture
TPS62690YFFR In Stock

TPS62690YFFR Distributor
TPS62690YFFR PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC FPGA 89 I/O 144TQFP
69
FIXED IND 3.3UH 1A 120 MOHM SMD
146
IC CLK BUFFER 2:4 650MHZ 20TSSOP
815
28V HIGH SPEED VOLTAGE REGULATOR
3600
IC OR CTRLR SRC SELECT 16MSOP
10
66-MHz PCI Compliant | IC FPGA 312 I/O 456FBGA
1

Top Sellers